TE Connectivity YR1B174RCC Resistor
TE Connectivity YR1B174RCC Resistor
TE Connectivity YR1B174RCC Resistor
Metal Film Resistors - Through Hole YR1 0.1% 174R
Thin Film Resistor, 174R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B174RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B174RCC can be used for catalog matching and distributor lookup.
RES 174 OHM 0.1% 1/4W AXIAL
174 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7551016P | 7551016 | YR1B174RCC | 53-YR1B174RCC | 1712-YR1B174RCCCT-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | Metal Film Resistors - | 0.25W 250V Resistor | Through Hole Resistors |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 174 ohms | 174 ohms | 174 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Technology / Construction | Metal film | MetalFilm | METAL FILM | MetalFilm |