TE Connectivity Fixed Resistors; YR1 0.1% 16R5 ( Neohm ) YR1B16R5CC

Description
Fixed Resistors; YR1 0.1% 16R5 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 16R5 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 16R5 ( Neohm ) - YR1B16R5CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 16R5 ( Neohm )
YR1B16R5CC
Fixed Resistors; YR1 0.1% 16R5 ( Neohm ) YR1B16R5CC
Fixed Resistors; YR1 0.1% 16R5 ( Neohm )

Fixed Resistors; YR1 0.1% 16R5 ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B16R5CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B16R5CC-ND
Through Hole Resistors YR1B16R5CC-ND
16.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

16.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number YR1B16R5CC YR1B16R5CC-ND
Product Name Fixed Resistors; YR1 0.1% 16R5 ( Neohm ) Through Hole Resistors
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers