TE Connectivity Through Hole Resistors YR1B16R2CC

Description
16.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
16.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B16R2CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B16R2CC-ND
Through Hole Resistors YR1B16R2CC-ND
16.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

16.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - YR1B16R2CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
YR1B16R2CC
Metal Film Resistors - YR1B16R2CC
Metal Film Resistors - Through Hole YR1 0.1% 16R2

Metal Film Resistors - Through Hole YR1 0.1% 16R2

Supplier's Site
Through Hole Metal Film Resistor, R Series, 16.2 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity - 21R8657 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 16.2 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
21R8657
Through Hole Metal Film Resistor, R Series, 16.2 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity 21R8657
Through Hole Metal Film Resistor, R Series, 16.2 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, R Series, 16.2 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Supplier's Site Datasheet
Through Hole Metal Film Resistor, R Series, 16.2 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3608 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 16.2 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3608
Through Hole Metal Film Resistor, R Series, 16.2 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3608
Through Hole Metal Film Resistor, R Series, 16.2 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 16.2 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B16R2CC-ND YR1B16R2CC 21R8657 98K3608
Product Name Through Hole Resistors Metal Film Resistors - Through Hole Metal Film Resistor, R Series, 16.2 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity Through Hole Metal Film Resistor, R Series, 16.2 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads ThroughHole; Axial Leads
Resistance Range 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details