The Through Hole Metal Film Resistor, R Series, features a resistance value of 16.9 kΩ and a power rating of 250 mW. It has a tolerance of 0.1% and can withstand a maximum voltage of 500 V. This resistor is constructed with a thin film of nickel-chrome alloy on a high thermal conductivity ceramic substrate, ensuring excellent stability under load and in harsh environmental conditions. The device is RoHS compliant and suitable for automatic insertion equipment. It is marked with a five-band color code in accordance with IEC 62 and is typically supplied in ammo boxes containing 1000 pieces. The operating temperature range is from -65°C to +155°C, and it has a temperature coefficient of ±15 ppm/°C. This resistor is particularly suitable for applications requiring long-term stability and low noise characteristics.
Fixed Resistors; YR1 0.1% 16K9 ( Neohm )
16.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 16.9K OHM 0.1% 1/4W AXIAL
Through Hole Metal Film Resistor, R Series, 16.9 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YR1B16K9CC | YR1B16K9CC-ND | 98K3607 |
| Product Name | Fixed Resistors; YR1 0.1% 16K9 ( Neohm ) | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 16.9 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads |