TE Connectivity RESISTOR, 0.1% 16K5Series:YR1; Resistance:16.5kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... YR1B16K5CC

Description
RESISTOR, 0.1% 16K5Series:YR1; Resistance:16.5kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
Request a Quote Datasheet
Description
RESISTOR, 0.1% 16K5Series:YR1; Resistance:16.5kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0.1% 16K5Series:YR1; Resistance:16.5kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... - YR1B16K5CC - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0.1% 16K5Series:YR1; Resistance:16.5kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
YR1B16K5CC
RESISTOR, 0.1% 16K5Series:YR1; Resistance:16.5kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... YR1B16K5CC
RESISTOR, 0.1% 16K5Series:YR1; Resistance:16.5kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...

RESISTOR, 0.1% 16K5Series:YR1; Resistance:16.5kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...

Supplier's Site
0.25W 250V Resistor - 53-YR1B16K5CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B16K5CC
0.25W 250V Resistor 53-YR1B16K5CC
Thin Film Resistor, 16.5kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B16K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B16K5CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 16.5kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B16K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B16K5CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B16K5CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B16K5CCCT-ND
Through Hole Resistors 1712-YR1B16K5CCCT-ND
RES 16.5K OHM 0.1% 1/4W AXIAL

RES 16.5K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B16K5CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B16K5CCTB-ND
Through Hole Resistors 1712-YR1B16K5CCTB-ND
16.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

16.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 16.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3606 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 16.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3606
Through Hole Metal Film Resistor, R Series, 16.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3606
Through Hole Metal Film Resistor, R Series, 16.5 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 16.5 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B16K5CC 53-YR1B16K5CC 1712-YR1B16K5CCCT-ND 98K3606
Product Name RESISTOR, 0.1% 16K5Series:YR1; Resistance:16.5kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... 0.25W 250V Resistor Through Hole Resistors Through Hole Metal Film Resistor, R Series, 16.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 16500 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details