TE Connectivity Through Hole Resistors YR1B169RCC

Description
169 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
169 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B169RCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B169RCC-ND
Through Hole Resistors YR1B169RCC-ND
169 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

169 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
RESISTOR, 0.1% 169RSeries:YR1; Resistance:169R; Tolerance, resistance:0.1%; Power rating:0.25W; T... - YR1B169RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0.1% 169RSeries:YR1; Resistance:169R; Tolerance, resistance:0.1%; Power rating:0.25W; T...
YR1B169RCC
RESISTOR, 0.1% 169RSeries:YR1; Resistance:169R; Tolerance, resistance:0.1%; Power rating:0.25W; T... YR1B169RCC
RESISTOR, 0.1% 169RSeries:YR1; Resistance:169R; Tolerance, resistance:0.1%; Power rating:0.25W; T...

RESISTOR, 0.1% 169RSeries:YR1; Resistance:169R; Tolerance, resistance:0.1%; Power rating:0.25W; T...

Supplier's Site
Through Hole Metal Film Resistor, R Series, 169 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3616 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 169 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3616
Through Hole Metal Film Resistor, R Series, 169 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3616
Through Hole Metal Film Resistor, R Series, 169 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 169 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B169RCC-ND YR1B169RCC 98K3616
Product Name Through Hole Resistors RESISTOR, 0.1% 169RSeries:YR1; Resistance:169R; Tolerance, resistance:0.1%; Power rating:0.25W; T... Through Hole Metal Film Resistor, R Series, 169 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details