Win Source Part Number: 1008481-YR1B165RCC
Category: Resistors>Through Hole Resistors
Series: YR, Neohm
Package: Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 165 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 155°C
Dimension: 0.091" Dia x 0.248" L (2.30mm x 6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 7-1622796-2,7-162279
Base Product Number: YR1B
165 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 165 OHM 0.1% 1/4W AXIAL
Fixed Resistor, Thin Film, 0.25W, 165ohm, 250V, 0.1% +/-Tol, 15ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: YR1B165RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 165ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 165ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B165RCC can be used for catalog matching and distributor lookup.
Metal Film Resistors - Through Hole YR1 0.1% 165R
TE Connectivity YR1B165RCC Resistor
TE Connectivity YR1B165RCC Resistor
TE Connectivity YR1B165RCC Resistor
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1008481-YR1B165RCC | 1712-YR1B165RCCTB-ND | 53-YR1B165RCC | YR1B165RCC | 7550975 | 7550975P |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Through-Hole 0.25W 165ohm 250V Resistor | Metal Film Resistors - | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | METAL FILM | MetalFilm | Metal film | |
| Resistance Range | 165 ohms | 165 ohms | 165 ohms | 165 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Temperature Coefficient | 15 ±ppm/°C | 15 ±ppm/°C | ||||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |