TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 165K
TE Connectivity YR1B165KCC Resistor
TE Connectivity YR1B165KCC Resistor
TE Connectivity YR1B165KCC Resistor
Thin Film Resistor, 165kR, 0.1%, 250V, 0.25W, Axial Product overview: YR1B165KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B165KCC can be used for catalog matching and distributor lookup.
165 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 165K OHM 0.1% 1/4W AXIAL
METAL FILM RESISTOR, 165KOHM 250mW, 0.1%; Resistance:165kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B165KCC | 7550971 | 7550971P | 53-YR1B165KCC | 1712-YR1B165KCCTB-ND | 20R9301 |
| Product Name | TE ConnectivityMetal Film Resistors - | Through Hole Resistors | Through Hole Resistors | 250V 0.25W Resistor | Through Hole Resistors | Metal Film Resistor, 165Kohm 250Mw, 0.1%; Resistance Neohm Te Connectivity |
| Technology / Construction | MetalFilm | Metal film | METAL FILM | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 165000 ohms | 165000 ohms | 165000 ohms |