TE Connectivity Fixed Resistors; YR1 0.1% 162R ( Neohm ) YR1B162RCC

Description
Fixed Resistors; YR1 0.1% 162R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 162R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 162R ( Neohm ) - YR1B162RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 162R ( Neohm )
YR1B162RCC
Fixed Resistors; YR1 0.1% 162R ( Neohm ) YR1B162RCC
Fixed Resistors; YR1 0.1% 162R ( Neohm )

Fixed Resistors; YR1 0.1% 162R ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B162RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B162RCCTB-ND
Through Hole Resistors 1712-YR1B162RCCTB-ND
162 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

162 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B162RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B162RCCCT-ND
Through Hole Resistors 1712-YR1B162RCCCT-ND
RES 162 OHM 0.1% 1/4W AXIAL

RES 162 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 7550978P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550978P
Through Hole Resistors 7550978P
TE Connectivity YR1B162RCC Resistor

TE Connectivity YR1B162RCC Resistor

Supplier's Site
Through Hole Resistors - 7550978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550978
Through Hole Resistors 7550978
TE Connectivity YR1B162RCC Resistor

TE Connectivity YR1B162RCC Resistor

Supplier's Site
Through Hole Resistors - 1644486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644486
Through Hole Resistors 1644486
TE Connectivity YR1B162RCC Resistor

TE Connectivity YR1B162RCC Resistor

Supplier's Site
0.25W 250V Resistor - 53-YR1B162RCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B162RCC
0.25W 250V Resistor 53-YR1B162RCC
Thin Film Resistor, 162R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B162RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B162RCC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 162R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B162RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B162RCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor, 162 Ohm, 250Mw, 0.1%, Axial Leaded; Resistance Neohm Te Connectivity - 98K3612 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 162 Ohm, 250Mw, 0.1%, Axial Leaded; Resistance Neohm Te Connectivity
98K3612
Thin Film Resistor, 162 Ohm, 250Mw, 0.1%, Axial Leaded; Resistance Neohm Te Connectivity 98K3612
THIN FILM RESISTOR, 162 OHM, 250mW, 0.1%, AXIAL LEADED; Resistance:162ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 162 OHM, 250mW, 0.1%, AXIAL LEADED; Resistance:162ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YR1B162RCC 1712-YR1B162RCCTB-ND 7550978P 7550978 53-YR1B162RCC 98K3612
Product Name Fixed Resistors; YR1 0.1% 162R ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors 0.25W 250V Resistor Thin Film Resistor, 162 Ohm, 250Mw, 0.1%, Axial Leaded; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm Metal film METAL FILM Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads; Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers