TE Connectivity YR1B15RCC Resistor
TE Connectivity YR1B15RCC Resistor
TE Connectivity YR1B15RCC Resistor
Fixed Resistors; YR1 0.1% 15R ( Neohm )
RES 15 OHM 0.1% 1/4W AXIAL
15 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Thin Film Resistor, 15R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B15RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B15RCC can be used for catalog matching and distributor lookup.
RESISTOR, AXIAL, METAL FILM, 15 OHM, 1/4W, .1%, 2.3X6.3 MM. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7550965P | 7550965 | YR1B15RCC | 1712-YR1B15RCCCT-ND | 53-YR1B15RCC | 21270533 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 15R ( Neohm ) | Through Hole Resistors | 0.25W 250V Resistor | Resistor |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |||
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | 15 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Technology / Construction | Metal film | MetalFilm | METAL FILM |