TE Connectivity Fixed Resistors; YR1 0.1% 15K ( Neohm ) YR1B15KCC

Description
Fixed Resistors; YR1 0.1% 15K ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 15K ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 15K ( Neohm ) - YR1B15KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 15K ( Neohm )
YR1B15KCC
Fixed Resistors; YR1 0.1% 15K ( Neohm ) YR1B15KCC
Fixed Resistors; YR1 0.1% 15K ( Neohm )

Fixed Resistors; YR1 0.1% 15K ( Neohm )

Supplier's Site
Through Hole Resistors - 7550959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550959
Through Hole Resistors 7550959
TE Connectivity YR1B15KCC Resistor

TE Connectivity YR1B15KCC Resistor

Supplier's Site
Through Hole Resistors - 7550959P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550959P
Through Hole Resistors 7550959P
TE Connectivity YR1B15KCC Resistor

TE Connectivity YR1B15KCC Resistor

Supplier's Site
Through Hole Resistors - 1616182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616182
Through Hole Resistors 1616182
TE Connectivity YR1B15KCC Resistor

TE Connectivity YR1B15KCC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B15KCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B15KCCCT-ND
Through Hole Resistors 1712-YR1B15KCCCT-ND
RES 15K OHM 0.1% 1/4W AXIAL

RES 15K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B15KCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B15KCCTB-ND
Through Hole Resistors 1712-YR1B15KCCTB-ND
15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Thin Film, 15Kohm, 0.25W, 0.1%; Resistance Neohm Te Connectivity - 20R9287 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 15Kohm, 0.25W, 0.1%; Resistance Neohm Te Connectivity
20R9287
Resistor, Thin Film, 15Kohm, 0.25W, 0.1%; Resistance Neohm Te Connectivity 20R9287
RESISTOR, THIN FILM, 15KOHM, 0.25W, 0.1%; Resistance:15kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 15KOHM, 0.25W, 0.1%; Resistance:15kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YR1B15KCC 7550959 7550959P 1712-YR1B15KCCCT-ND 20R9287
Product Name Fixed Resistors; YR1 0.1% 15K ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, Thin Film, 15Kohm, 0.25W, 0.1%; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction Metal film MetalFilm MetalFilm; Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 15000 ohms 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details