Fixed Resistors; YR1 0.1% 15K8 ( Neohm )
TE Connectivity YR1B15K8CC Resistor
TE Connectivity YR1B15K8CC Resistor
TE Connectivity YR1B15K8CC Resistor
15.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 15.8K OHM 0.1% 1/4W AXIAL
Through Hole Metal Film Resistor, R Series, 15.8 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B15K8CC | 7550956 | 7550956P | YR1B15K8CC-ND | 20R9289 |
| Product Name | Fixed Resistors; YR1 0.1% 15K8 ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 15.8 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |||
| Technology / Construction | Metal film | MetalFilm | MetalFilm | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 15800 ohms |