TE Connectivity Through Hole Resistors YR1B158RCC

Description
158 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
158 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B158RCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B158RCC-ND
Through Hole Resistors YR1B158RCC-ND
158 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

158 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 158R ( Neohm ) - YR1B158RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 158R ( Neohm )
YR1B158RCC
Fixed Resistors; YR1 0.1% 158R ( Neohm ) YR1B158RCC
Fixed Resistors; YR1 0.1% 158R ( Neohm )

Fixed Resistors; YR1 0.1% 158R ( Neohm )

Supplier's Site
Metal Film Resistor, 158 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity - 20R9295 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 158 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity
20R9295
Metal Film Resistor, 158 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity 20R9295
METAL FILM RESISTOR, 158 OHM, 250mW, 0.1%; Resistance:158ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 158 OHM, 250mW, 0.1%; Resistance:158ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, R Series, 158 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3604 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 158 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3604
Through Hole Metal Film Resistor, R Series, 158 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3604
Through Hole Metal Film Resistor, R Series, 158 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 158 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B158RCC-ND YR1B158RCC 20R9295 98K3604
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 158R ( Neohm ) Metal Film Resistor, 158 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity Through Hole Metal Film Resistor, R Series, 158 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Resistance Range 158 ohms 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers