TE Connectivity Through Hole Resistors YR1B158KCC

Description
158 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
158 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B158KCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B158KCC-ND
Through Hole Resistors YR1B158KCC-ND
158 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

158 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 158K ( Neohm ) - YR1B158KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 158K ( Neohm )
YR1B158KCC
Fixed Resistors; YR1 0.1% 158K ( Neohm ) YR1B158KCC
Fixed Resistors; YR1 0.1% 158K ( Neohm )

Fixed Resistors; YR1 0.1% 158K ( Neohm )

Supplier's Site
Through Hole Metal Film Resistor, R Series, 158 Kohm, 250 Mw, 0.1, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 20R9294 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 158 Kohm, 250 Mw, 0.1, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
20R9294
Through Hole Metal Film Resistor, R Series, 158 Kohm, 250 Mw, 0.1, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 20R9294
THROUGH HOLE METAL FILM RESISTOR, R SERIES, 158 KOHM, 250 MW, - 0.1, 500 V, AXIAL LEADED ROHS COMPLIANT: YES

THROUGH HOLE METAL FILM RESISTOR, R SERIES, 158 KOHM, 250 MW, - 0.1, 500 V, AXIAL LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B158KCC-ND YR1B158KCC 20R9294
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 158K ( Neohm ) Through Hole Metal Film Resistor, R Series, 158 Kohm, 250 Mw, 0.1, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers