TE Connectivity YR1B154KCC Resistor
TE Connectivity YR1B154KCC Resistor
TE Connectivity YR1B154KCC Resistor
Fixed Resistors; YR1 0.1% 154K ( Neohm )
154 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7550937P | 7550937 | YR1B154KCC | YR1B154KCC-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 154K ( Neohm ) | Through Hole Resistors |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 154000 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Technology / Construction | Metal film | MetalFilm |