Fixed Resistors; YR1 0.1% 150R ( Neohm )
150 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 150 OHM 0.1% 1/4W AXIAL
TE Connectivity YR1B150RCC Resistor
TE Connectivity YR1B150RCC Resistor
TE Connectivity YR1B150RCC Resistor
METAL FILM RESISTOR, 150 OHM, 250mW, 0.1%; Resistance:150ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B150RCC | 1712-YR1B150RCCTB-ND | 7550934 | 7550934P | 20R9291 |
| Product Name | Fixed Resistors; YR1 0.1% 150R ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 150 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leaded |