TE Connectivity Fixed Resistors; YR1 0.1% 150K ( Neohm ) YR1B150KCC

Description
Fixed Resistors; YR1 0.1% 150K ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 150K ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 150K ( Neohm ) - YR1B150KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 150K ( Neohm )
YR1B150KCC
Fixed Resistors; YR1 0.1% 150K ( Neohm ) YR1B150KCC
Fixed Resistors; YR1 0.1% 150K ( Neohm )

Fixed Resistors; YR1 0.1% 150K ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B150KCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B150KCCTB-ND
Through Hole Resistors 1712-YR1B150KCCTB-ND
150 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

150 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B150KCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B150KCCCT-ND
Through Hole Resistors 1712-YR1B150KCCCT-ND
RES 150K OHM 0.1% 1/4W AXIAL

RES 150K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 7550925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550925
Through Hole Resistors 7550925
TE Connectivity YR1B150KCC Resistor

TE Connectivity YR1B150KCC Resistor

Supplier's Site
Through Hole Resistors - 7550925P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550925P
Through Hole Resistors 7550925P
TE Connectivity YR1B150KCC Resistor

TE Connectivity YR1B150KCC Resistor

Supplier's Site
Through Hole Resistors - 1644480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644480
Through Hole Resistors 1644480
TE Connectivity YR1B150KCC Resistor

TE Connectivity YR1B150KCC Resistor

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1004449-YR1B150KCC
Resistors - Through Hole Resistors 1004449-YR1B150KCC
Win Source Part Number: 1004449-YR1B150KCC Category: Resistors>Through Hole Resistors Series: YR, Neohm Package: Tape & Box (TB) Standard Package: 2,000 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 150 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 155°C Dimension: 0.091" Dia x 0.248" L (2.30mm x 6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 6-1622796-1,6-162279 6-1-ND Base Product Number: YR1B

Win Source Part Number: 1004449-YR1B150KCC
Category: Resistors>Through Hole Resistors
Series: YR, Neohm
Package: Tape & Box (TB)
Standard Package: 2,000
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 150 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 155°C
Dimension: 0.091" Dia x 0.248" L (2.30mm x 6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 6-1622796-1,6-1622796-1-ND
Base Product Number: YR1B

Buy Now Datasheet
250V 0.25W Resistor - 53-YR1B150KCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V 0.25W Resistor
53-YR1B150KCC
250V 0.25W Resistor 53-YR1B150KCC
Thin Film Resistor, 150kR, 0.1%, 250V, 0.25W, Axial Product overview: YR1B150KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B150KCC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 150kR, 0.1%, 250V, 0.25W, Axial Product overview: YR1B150KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B150KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, R Series, 150 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3599 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 150 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3599
Through Hole Metal Film Resistor, R Series, 150 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3599
Through Hole Metal Film Resistor, R Series, 150 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 150 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Metal Film Resistor, R Series, 150 Kohm, 250 Mw, 0.1, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 20R9290 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 150 Kohm, 250 Mw, 0.1, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
20R9290
Through Hole Metal Film Resistor, R Series, 150 Kohm, 250 Mw, 0.1, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 20R9290
THROUGH HOLE METAL FILM RESISTOR, R SERIES, 150 KOHM, 250 MW, - 0.1, 500 V, AXIAL LEADED ROHS COMPLIANT: YES

THROUGH HOLE METAL FILM RESISTOR, R SERIES, 150 KOHM, 250 MW, - 0.1, 500 V, AXIAL LEADED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YR1B150KCC 1712-YR1B150KCCTB-ND 7550925 7550925P 1004449-YR1B150KCC 53-YR1B150KCC 98K3599
Product Name Fixed Resistors; YR1 0.1% 150K ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors 250V 0.25W Resistor Through Hole Metal Film Resistor, R Series, 150 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers