14.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Fixed Resistors; YR1 0.1% 14R7 ( Neohm )
TE Connectivity YR1B14R7CC Resistor
TE Connectivity YR1B14R7CC Resistor
TE Connectivity YR1B14R7CC Resistor
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B14R7CC-ND | YR1B14R7CC | 7550928 | 7550928P |
| Product Name | Through Hole Resistors | Fixed Resistors; YR1 0.1% 14R7 ( Neohm ) | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Metal film | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Resistance Range | 14.7 ohms | 14.7 ohms |