Metal Film Resistors - Through Hole YR1 0.1% 14R3
14.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE Connectivity YR1B14R3CC Resistor
TE Connectivity YR1B14R3CC Resistor
TE Connectivity YR1B14R3CC Resistor
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B14R3CC | YR1B14R3CC-ND | 7550919P | 7550919 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | Metal film | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | ThroughHole |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | ||
| Configuration | Single Resistor | |||
| Category / Application | General Use |