TE Connectivity Fixed Resistors; YR1 0.1% 14K7 ( Neohm ) YR1B14K7CC

Description
Fixed Resistors; YR1 0.1% 14K7 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 14K7 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 14K7 ( Neohm ) - YR1B14K7CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 14K7 ( Neohm )
YR1B14K7CC
Fixed Resistors; YR1 0.1% 14K7 ( Neohm ) YR1B14K7CC
Fixed Resistors; YR1 0.1% 14K7 ( Neohm )

Fixed Resistors; YR1 0.1% 14K7 ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B14K7CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B14K7CCCT-ND
Through Hole Resistors 1712-YR1B14K7CCCT-ND
RES 14.7K OHM 0.1% 1/4W AXIAL

RES 14.7K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B14K7CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B14K7CCTB-ND
Through Hole Resistors 1712-YR1B14K7CCTB-ND
14.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

14.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 7550912P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550912P
Through Hole Resistors 7550912P
TE Connectivity YR1B14K7CC Resistor

TE Connectivity YR1B14K7CC Resistor

Supplier's Site
Through Hole Resistors - 7550912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550912
Through Hole Resistors 7550912
TE Connectivity YR1B14K7CC Resistor

TE Connectivity YR1B14K7CC Resistor

Supplier's Site
Through Hole Resistors - 1644477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644477
Through Hole Resistors 1644477
TE Connectivity YR1B14K7CC Resistor

TE Connectivity YR1B14K7CC Resistor

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B14K7CC 1712-YR1B14K7CCCT-ND 7550912P 7550912
Product Name Fixed Resistors; YR1 0.1% 14K7 ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details