14.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 14.3K OHM 0.1% 1/4W AXIAL
Thin Film Resistor, 14.3kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B14K3CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B14K3CC can be used for catalog matching and distributor lookup.
TE Connectivity YR1B14K3CC Resistor
Metal Film Resistors - Through Hole YR1 0.1% 14K3
METAL FILM RESISTOR, 14.3KOHM 250mW 0.1%; Resistance:14.3kohm;
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-YR1B14K3CCTB-ND | 53-YR1B14K3CC | 7550903 | YR1B14K3CC | 20R9280 |
| Product Name | Through Hole Resistors | 0.25W 250V Resistor | Through Hole Resistors | Metal Film Resistors - | Metal Film Resistor, 14.3Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | METAL FILM | Metal film | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leaded | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |