TE Connectivity Fixed Resistors; YR1 0.1% 143R ( Neohm ) YR1B143RCC

Description
Fixed Resistors; YR1 0.1% 143R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 143R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 143R ( Neohm ) - YR1B143RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 143R ( Neohm )
YR1B143RCC
Fixed Resistors; YR1 0.1% 143R ( Neohm ) YR1B143RCC
Fixed Resistors; YR1 0.1% 143R ( Neohm )

Fixed Resistors; YR1 0.1% 143R ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B143RCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B143RCC-ND
Through Hole Resistors YR1B143RCC-ND
143 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

143 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 143 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3590 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 143 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3590
Through Hole Metal Film Resistor, R Series, 143 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3590
Through Hole Metal Film Resistor, R Series, 143 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 143 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B143RCC YR1B143RCC-ND 98K3590
Product Name Fixed Resistors; YR1 0.1% 143R ( Neohm ) Through Hole Resistors Through Hole Metal Film Resistor, R Series, 143 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers