TE Connectivity Through Hole Resistors YR1B140KCC

Description
TE Connectivity YR1B140KCC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B140KCC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7550880P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550880P
Through Hole Resistors 7550880P
TE Connectivity YR1B140KCC Resistor

TE Connectivity YR1B140KCC Resistor

Supplier's Site
Through Hole Resistors - 7550880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550880
Through Hole Resistors 7550880
TE Connectivity YR1B140KCC Resistor

TE Connectivity YR1B140KCC Resistor

Supplier's Site
Through Hole Resistors - 1644471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644471
Through Hole Resistors 1644471
TE Connectivity YR1B140KCC Resistor

TE Connectivity YR1B140KCC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 140K ( Neohm ) - YR1B140KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 140K ( Neohm )
YR1B140KCC
Fixed Resistors; YR1 0.1% 140K ( Neohm ) YR1B140KCC
Fixed Resistors; YR1 0.1% 140K ( Neohm )

Fixed Resistors; YR1 0.1% 140K ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B140KCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B140KCCTB-ND
Through Hole Resistors 1712-YR1B140KCCTB-ND
140 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

140 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B140KCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B140KCCCT-ND
Through Hole Resistors 1712-YR1B140KCCCT-ND
RES 140K OHM 0.1% 1/4W AXIAL

RES 140K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
250V 0.25W Resistor - 53-YR1B140KCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V 0.25W Resistor
53-YR1B140KCC
250V 0.25W Resistor 53-YR1B140KCC
Thin Film Resistor, 140kR, 0.1%, 250V, 0.25W, Axial Product overview: YR1B140KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B140KCC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 140kR, 0.1%, 250V, 0.25W, Axial Product overview: YR1B140KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B140KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, R Series, 140 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3587 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 140 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3587
Through Hole Metal Film Resistor, R Series, 140 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3587
Through Hole Metal Film Resistor, R Series, 140 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 140 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7550880P 7550880 YR1B140KCC 1712-YR1B140KCCTB-ND 53-YR1B140KCC 98K3587
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 140K ( Neohm ) Through Hole Resistors 250V 0.25W Resistor Through Hole Metal Film Resistor, R Series, 140 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 140000 ohms 140000 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details