13.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Fixed Resistors; YR1 0.1% 13R7 ( Neohm )
TE Connectivity YR1B13R7CC Resistor
TE Connectivity YR1B13R7CC Resistor
Through Hole Metal Film Resistor, R Series, 13.7 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B13R7CC-ND | YR1B13R7CC | 7550883 | 98K3574 |
| Product Name | Through Hole Resistors | Fixed Resistors; YR1 0.1% 13R7 ( Neohm ) | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 13.7 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole; Axial Leads | |
| Resistance Range | 13.7 ohms |