TE Connectivity Through Hole Resistors YR1B13K7CC

Description
RES 13.7K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 13.7K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B13K7CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B13K7CCCT-ND
Through Hole Resistors 1712-YR1B13K7CCCT-ND
RES 13.7K OHM 0.1% 1/4W AXIAL

RES 13.7K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B13K7CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B13K7CCTB-ND
Through Hole Resistors 1712-YR1B13K7CCTB-ND
13.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

13.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 13K7 ( Neohm ) - YR1B13K7CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 13K7 ( Neohm )
YR1B13K7CC
Fixed Resistors; YR1 0.1% 13K7 ( Neohm ) YR1B13K7CC
Fixed Resistors; YR1 0.1% 13K7 ( Neohm )

Fixed Resistors; YR1 0.1% 13K7 ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B13K7CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B13K7CC
0.25W 250V Resistor 53-YR1B13K7CC
Thin Film Resistor, 13.7kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B13K7CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B13K7CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 13.7kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B13K7CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B13K7CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1712-YR1B13K7CCCT-ND YR1B13K7CC 53-YR1B13K7CC
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 13K7 ( Neohm ) 0.25W 250V Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details