TE Connectivity Fixed Resistors; YR1 0.1% 13K3 ( Neohm ) YR1B13K3CC

Description
Fixed Resistors; YR1 0.1% 13K3 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 13K3 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 13K3 ( Neohm ) - YR1B13K3CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 13K3 ( Neohm )
YR1B13K3CC
Fixed Resistors; YR1 0.1% 13K3 ( Neohm ) YR1B13K3CC
Fixed Resistors; YR1 0.1% 13K3 ( Neohm )

Fixed Resistors; YR1 0.1% 13K3 ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B13K3CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B13K3CC
0.25W 250V Resistor 53-YR1B13K3CC
Thin Film Resistor, 13.3kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B13K3CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B13K3CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 13.3kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B13K3CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B13K3CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B13K3CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B13K3CCCT-ND
Through Hole Resistors 1712-YR1B13K3CCCT-ND
RES 13.3K OHM 0.1% 1/4W AXIAL

RES 13.3K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B13K3CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B13K3CCTB-ND
Through Hole Resistors 1712-YR1B13K3CCTB-ND
13.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

13.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number YR1B13K3CC 53-YR1B13K3CC 1712-YR1B13K3CCCT-ND
Product Name Fixed Resistors; YR1 0.1% 13K3 ( Neohm ) 0.25W 250V Resistor Through Hole Resistors
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction METAL FILM MetalFilm
Resistance Range 13300 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details