TE Connectivity Fixed Resistors; YR1 0.1% 137R ( Neohm ) YR1B137RCC

Description
Fixed Resistors; YR1 0.1% 137R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 137R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 137R ( Neohm ) - YR1B137RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 137R ( Neohm )
YR1B137RCC
Fixed Resistors; YR1 0.1% 137R ( Neohm ) YR1B137RCC
Fixed Resistors; YR1 0.1% 137R ( Neohm )

Fixed Resistors; YR1 0.1% 137R ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B137RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B137RCCCT-ND
Through Hole Resistors 1712-YR1B137RCCCT-ND
RES 137 OHM 0.1% 1/4W AXIAL

RES 137 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B137RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B137RCCTB-ND
Through Hole Resistors 1712-YR1B137RCCTB-ND
137 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

137 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 7550864P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550864P
Through Hole Resistors 7550864P
TE Connectivity YR1B137RCC Resistor

TE Connectivity YR1B137RCC Resistor

Supplier's Site
Through Hole Resistors - 7550864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550864
Through Hole Resistors 7550864
TE Connectivity YR1B137RCC Resistor

TE Connectivity YR1B137RCC Resistor

Supplier's Site
Through Hole Resistors - 1644466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644466
Through Hole Resistors 1644466
TE Connectivity YR1B137RCC Resistor

TE Connectivity YR1B137RCC Resistor

Supplier's Site
Through Hole Metal Film Resistor, R Series, 137 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity - 20R9278 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 137 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
20R9278
Through Hole Metal Film Resistor, R Series, 137 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity 20R9278
Through Hole Metal Film Resistor, R Series, 137 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, R Series, 137 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YR1B137RCC 1712-YR1B137RCCCT-ND 7550864P 7550864 20R9278
Product Name Fixed Resistors; YR1 0.1% 137R ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, R Series, 137 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers