The Through Hole Metal Film Resistor, R Series, with a resistance value of 130 Ohm, is designed for precision applications, featuring a tolerance of 0.1% and a maximum power rating of 250 mW. It operates effectively at a limiting element voltage of 500 V and is suitable for environments with high stability requirements. The resistor is constructed with a nickel-chrome alloy film on a ceramic substrate, ensuring excellent thermal conductivity and stability under load. It has a temperature coefficient of ±15 ppm/°C, making it ideal for applications where long-term reliability is critical. The resistor is RoHS compliant and is packaged in ammo boxes of 1000 pieces, suitable for automatic insertion equipment.
TE Connectivity YR1B130RCC Resistor
TE Connectivity YR1B130RCC Resistor
TE Connectivity YR1B130RCC Resistor
Metal Film Resistors - Through Hole YR1 0.1% 130R
130 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 130 OHM 0.1% 1/4W AXIAL
Through Hole Metal Film Resistor, R Series, 130 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7550855 | 7550855P | YR1B130RCC | 1712-YR1B130RCCTB-ND | 98K3576 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Metal Film Resistors - | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 130 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal film | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 130 ohms | 130 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts |