TE Connectivity Through Hole Resistors YR1B130KCC

Description
TE Connectivity YR1B130KCC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B130KCC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7550846P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550846P
Through Hole Resistors 7550846P
TE Connectivity YR1B130KCC Resistor

TE Connectivity YR1B130KCC Resistor

Supplier's Site
Through Hole Resistors - 7550846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550846
Through Hole Resistors 7550846
TE Connectivity YR1B130KCC Resistor

TE Connectivity YR1B130KCC Resistor

Supplier's Site
Through Hole Resistors - 1644462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644462
Through Hole Resistors 1644462
TE Connectivity YR1B130KCC Resistor

TE Connectivity YR1B130KCC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 130K ( Neohm ) - YR1B130KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 130K ( Neohm )
YR1B130KCC
Fixed Resistors; YR1 0.1% 130K ( Neohm ) YR1B130KCC
Fixed Resistors; YR1 0.1% 130K ( Neohm )

Fixed Resistors; YR1 0.1% 130K ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B130KCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B130KCCTB-ND
Through Hole Resistors 1712-YR1B130KCCTB-ND
130 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

130 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B130KCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B130KCCCT-ND
Through Hole Resistors 1712-YR1B130KCCCT-ND
RES 130K OHM 0.1% 1/4W AXIAL

RES 130K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 7550846P 7550846 YR1B130KCC 1712-YR1B130KCCTB-ND
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 130K ( Neohm ) Through Hole Resistors
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Resistance Range 130000 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details