The Through Hole Metal Film Resistor, R Series, with a resistance value of 12.1 Ohm, is designed for precision applications, featuring a tolerance of 0.1% and a maximum power rating of 250 mW at 70 °C. It can withstand a limiting element voltage of 500 V and has a temperature coefficient of ±15 ppm/°C, ensuring excellent stability under load and in harsh environmental conditions. The resistor is constructed with a thin film of nickel-chrome alloy on a high thermal conductivity ceramic substrate, and it is coated with multiple layers of phenolic and epoxy resin for durability. It is suitable for automatic insertion and is marked with a five-band color code per IEC standards. The product is RoHS compliant and typically packaged in ammo boxes of 1000 pieces.
Fixed Resistors; YR1 0.1% 12R1 ( Neohm )
12.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, R Series, 12.1 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YR1B12R1CC | YR1B12R1CC-ND | 98K3560 |
| Product Name | Fixed Resistors; YR1 0.1% 12R1 ( Neohm ) | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 12.1 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads |