TE Connectivity RESISTOR, 0.1% 12K7Series:YR1; Resistance:12.7kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... YR1B12K7CC

Description
RESISTOR, 0.1% 12K7Series:YR1; Resistance:12.7kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
Request a Quote Datasheet
Description
RESISTOR, 0.1% 12K7Series:YR1; Resistance:12.7kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0.1% 12K7Series:YR1; Resistance:12.7kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... - YR1B12K7CC - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0.1% 12K7Series:YR1; Resistance:12.7kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
YR1B12K7CC
RESISTOR, 0.1% 12K7Series:YR1; Resistance:12.7kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... YR1B12K7CC
RESISTOR, 0.1% 12K7Series:YR1; Resistance:12.7kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...

RESISTOR, 0.1% 12K7Series:YR1; Resistance:12.7kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...

Supplier's Site
Through Hole Resistors - YR1B12K7CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B12K7CC-ND
Through Hole Resistors YR1B12K7CC-ND
12.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

12.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 12.7 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3559 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 12.7 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3559
Through Hole Metal Film Resistor, R Series, 12.7 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3559
Through Hole Metal Film Resistor, R Series, 12.7 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 12.7 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B12K7CC YR1B12K7CC-ND 98K3559
Product Name RESISTOR, 0.1% 12K7Series:YR1; Resistance:12.7kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... Through Hole Resistors Through Hole Metal Film Resistor, R Series, 12.7 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers