TE Connectivity Fixed Resistors; YR1 0.1% 12K4 ( Neohm ) YR1B12K4CC

Description
Fixed Resistors; YR1 0.1% 12K4 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 12K4 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 12K4 ( Neohm ) - YR1B12K4CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 12K4 ( Neohm )
YR1B12K4CC
Fixed Resistors; YR1 0.1% 12K4 ( Neohm ) YR1B12K4CC
Fixed Resistors; YR1 0.1% 12K4 ( Neohm )

Fixed Resistors; YR1 0.1% 12K4 ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B12K4CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B12K4CCCT-ND
Through Hole Resistors 1712-YR1B12K4CCCT-ND
RES 12.4K OHM 0.1% 1/4W AXIAL

RES 12.4K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B12K4CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B12K4CCTB-ND
Through Hole Resistors 1712-YR1B12K4CCTB-ND
12.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

12.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B12K4CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B12K4CC
0.25W 250V Resistor 53-YR1B12K4CC
Thin Film Resistor, 12.4kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B12K4CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B12K4CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 12.4kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B12K4CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B12K4CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistor, R Series, 12.4 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3558 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, R Series, 12.4 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3558
Through Hole Resistor, R Series, 12.4 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3558
Through Hole Resistor, R Series, 12.4 kohm, 250 mW, 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, R Series, 12.4 kohm, 250 mW, 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B12K4CC 1712-YR1B12K4CCCT-ND 53-YR1B12K4CC 98K3558
Product Name Fixed Resistors; YR1 0.1% 12K4 ( Neohm ) Through Hole Resistors 0.25W 250V Resistor Through Hole Resistor, R Series, 12.4 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details