TE Connectivity Fixed Resistors; YR1 0.1% 121R ( Neohm ) YR1B121RCC

Description
Fixed Resistors; YR1 0.1% 121R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 121R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 121R ( Neohm ) - YR1B121RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 121R ( Neohm )
YR1B121RCC
Fixed Resistors; YR1 0.1% 121R ( Neohm ) YR1B121RCC
Fixed Resistors; YR1 0.1% 121R ( Neohm )

Fixed Resistors; YR1 0.1% 121R ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B121RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B121RCCCT-ND
Through Hole Resistors 1712-YR1B121RCCCT-ND
RES 121 OHM 0.1% 1/4W AXIAL

RES 121 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B121RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B121RCCTB-ND
Through Hole Resistors 1712-YR1B121RCCTB-ND
121 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

121 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 121 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity - 98K3564 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 121 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity
98K3564
Metal Film Resistor, 121 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity 98K3564
METAL FILM RESISTOR, 121 OHM, 250mW, 0.1%; Resistance:121ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 121 OHM, 250mW, 0.1%; Resistance:121ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B121RCC 1712-YR1B121RCCCT-ND 98K3564
Product Name Fixed Resistors; YR1 0.1% 121R ( Neohm ) Through Hole Resistors Metal Film Resistor, 121 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details