TE Connectivity Through Hole Resistors YR1B121KCC

Description
121 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
121 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B121KCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B121KCCTB-ND
Through Hole Resistors 1712-YR1B121KCCTB-ND
121 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

121 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B121KCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B121KCCCT-ND
Through Hole Resistors 1712-YR1B121KCCCT-ND
RES 121K OHM 0.1% 1/4W AXIAL

RES 121K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B121KCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B121KCC
0.25W 250V Resistor 53-YR1B121KCC
Thin Film Resistor, 121kΩ, 0.1%, 0.25W, 250V, Axial Product overview: YR1B121KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B121KCC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 121kΩ, 0.1%, 0.25W, 250V, Axial Product overview: YR1B121KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B121KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 121K ( Neohm ) - YR1B121KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 121K ( Neohm )
YR1B121KCC
Fixed Resistors; YR1 0.1% 121K ( Neohm ) YR1B121KCC
Fixed Resistors; YR1 0.1% 121K ( Neohm )

Fixed Resistors; YR1 0.1% 121K ( Neohm )

Supplier's Site
Through Hole Resistors - 7550802P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550802P
Through Hole Resistors 7550802P
TE Connectivity YR1B121KCC Resistor

TE Connectivity YR1B121KCC Resistor

Supplier's Site
Through Hole Resistors - 7550802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550802
Through Hole Resistors 7550802
TE Connectivity YR1B121KCC Resistor

TE Connectivity YR1B121KCC Resistor

Supplier's Site
Through Hole Resistors - 1644454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644454
Through Hole Resistors 1644454
TE Connectivity YR1B121KCC Resistor

TE Connectivity YR1B121KCC Resistor

Supplier's Site
Resistor, Metal Film, 121Kohm 250Mw, 0.1%; Resistance Neohm Te Connectivity - 20R9264 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 121Kohm 250Mw, 0.1%; Resistance Neohm Te Connectivity
20R9264
Resistor, Metal Film, 121Kohm 250Mw, 0.1%; Resistance Neohm Te Connectivity 20R9264
RESISTOR, METAL FILM, 121KOHM 250mW, 0.1%; Resistance:121kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 121KOHM 250mW, 0.1%; Resistance:121kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Metal Film Resistor, R Series, 121 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3563 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 121 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3563
Through Hole Metal Film Resistor, R Series, 121 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3563
Through Hole Metal Film Resistor, R Series, 121 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 121 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B121KCCTB-ND 53-YR1B121KCC YR1B121KCC 7550802P 7550802 20R9264 98K3563
Product Name Through Hole Resistors 0.25W 250V Resistor Fixed Resistors; YR1 0.1% 121K ( Neohm ) Through Hole Resistors Through Hole Resistors Resistor, Metal Film, 121Kohm 250Mw, 0.1%; Resistance Neohm Te Connectivity Through Hole Metal Film Resistor, R Series, 121 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM Metal film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details