TE Connectivity 0.25W 250V Resistor YR1B11K8CC

Description
Thin Film Resistor, 11.8kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B11K8CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B11K8CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 11.8kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B11K8CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B11K8CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 250V Resistor - 53-YR1B11K8CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B11K8CC
0.25W 250V Resistor 53-YR1B11K8CC
Thin Film Resistor, 11.8kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B11K8CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B11K8CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 11.8kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B11K8CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B11K8CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 11K8 ( Neohm ) - YR1B11K8CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 11K8 ( Neohm )
YR1B11K8CC
Fixed Resistors; YR1 0.1% 11K8 ( Neohm ) YR1B11K8CC
Fixed Resistors; YR1 0.1% 11K8 ( Neohm )

Fixed Resistors; YR1 0.1% 11K8 ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B11K8CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B11K8CCTB-ND
Through Hole Resistors 1712-YR1B11K8CCTB-ND
11.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

11.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B11K8CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B11K8CCCT-ND
Through Hole Resistors 1712-YR1B11K8CCCT-ND
RES 11.8K OHM 0.1% 1/4W AXIAL

RES 11.8K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 7550789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550789
Through Hole Resistors 7550789
TE Connectivity YR1B11K8CC Resistor

TE Connectivity YR1B11K8CC Resistor

Supplier's Site
Through Hole Resistors - 7550789P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550789P
Through Hole Resistors 7550789P
TE Connectivity YR1B11K8CC Resistor

TE Connectivity YR1B11K8CC Resistor

Supplier's Site
Through Hole Resistors - 1644453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644453
Through Hole Resistors 1644453
TE Connectivity YR1B11K8CC Resistor

TE Connectivity YR1B11K8CC Resistor

Supplier's Site
Through Hole Metal Film Resistor, R Series, 11.8 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3544 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 11.8 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3544
Through Hole Metal Film Resistor, R Series, 11.8 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3544
Through Hole Metal Film Resistor, R Series, 11.8 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 11.8 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-YR1B11K8CC YR1B11K8CC 1712-YR1B11K8CCTB-ND 7550789 7550789P 98K3544
Product Name 0.25W 250V Resistor Fixed Resistors; YR1 0.1% 11K8 ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, R Series, 11.8 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction METAL FILM MetalFilm Metal film MetalFilm
Resistance Range 11800 ohms 11800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers