118 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE Connectivity YR1B118KCC Resistor
TE Connectivity YR1B118KCC Resistor
TE Connectivity YR1B118KCC Resistor
Fixed Resistors; YR1 0.1% 118K ( Neohm )
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B118KCC-ND | 7550779P | 7550779 | YR1B118KCC |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 118K ( Neohm ) |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Metal film | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |