TE Connectivity Fixed Resistors; YR1 0.1% 115R ( Neohm ) YR1B115RCC

Description
Fixed Resistors; YR1 0.1% 115R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 115R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 115R ( Neohm ) - YR1B115RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 115R ( Neohm )
YR1B115RCC
Fixed Resistors; YR1 0.1% 115R ( Neohm ) YR1B115RCC
Fixed Resistors; YR1 0.1% 115R ( Neohm )

Fixed Resistors; YR1 0.1% 115R ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B115RCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B115RCC
0.25W 250V Resistor 53-YR1B115RCC
Thin Film Resistor, 115R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B115RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B115RCC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 115R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B115RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B115RCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7550776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550776
Through Hole Resistors 7550776
TE Connectivity YR1B115RCC Resistor

TE Connectivity YR1B115RCC Resistor

Supplier's Site
Through Hole Resistors - 7550776P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550776P
Through Hole Resistors 7550776P
TE Connectivity YR1B115RCC Resistor

TE Connectivity YR1B115RCC Resistor

Supplier's Site
Through Hole Resistors - 1644448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644448
Through Hole Resistors 1644448
TE Connectivity YR1B115RCC Resistor

TE Connectivity YR1B115RCC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B115RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B115RCCTB-ND
Through Hole Resistors 1712-YR1B115RCCTB-ND
115 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

115 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B115RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B115RCCCT-ND
Through Hole Resistors 1712-YR1B115RCCCT-ND
RES 115 OHM 0.1% 1/4W AXIAL

RES 115 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Res, 115R, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity - 17AH9562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115R, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity
17AH9562
Res, 115R, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity 17AH9562
RES, 115R, 0.25W, AXIAL, METAL FILM; Resistance:115ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; TemperatureRoHS Compliant: Yes

RES, 115R, 0.25W, AXIAL, METAL FILM; Resistance:115ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YR1B115RCC 53-YR1B115RCC 7550776 7550776P 1712-YR1B115RCCTB-ND 17AH9562
Product Name Fixed Resistors; YR1 0.1% 115R ( Neohm ) 0.25W 250V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 115R, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction METAL FILM Metal film MetalFilm MetalFilm
Resistance Range 115 ohms 115 ohms 115 ohms 115 ohms
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers