TE Connectivity Fixed Resistors; YR1 0.1% 115K ( Neohm ) YR1B115KCC

Description
Fixed Resistors; YR1 0.1% 115K ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 115K ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 115K ( Neohm ) - YR1B115KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 115K ( Neohm )
YR1B115KCC
Fixed Resistors; YR1 0.1% 115K ( Neohm ) YR1B115KCC
Fixed Resistors; YR1 0.1% 115K ( Neohm )

Fixed Resistors; YR1 0.1% 115K ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B115KCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B115KCC-ND
Through Hole Resistors YR1B115KCC-ND
115 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

115 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 7550767P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550767P
Through Hole Resistors 7550767P
TE Connectivity YR1B115KCC Resistor

TE Connectivity YR1B115KCC Resistor

Supplier's Site
Through Hole Resistors - 7550767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550767
Through Hole Resistors 7550767
TE Connectivity YR1B115KCC Resistor

TE Connectivity YR1B115KCC Resistor

Supplier's Site
Through Hole Resistors - 1644447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644447
Through Hole Resistors 1644447
TE Connectivity YR1B115KCC Resistor

TE Connectivity YR1B115KCC Resistor

Supplier's Site
Through Hole Metal Film Resistor, R Series, 115 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3553 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 115 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3553
Through Hole Metal Film Resistor, R Series, 115 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3553
Through Hole Metal Film Resistor, R Series, 115 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 115 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YR1B115KCC YR1B115KCC-ND 7550767P 7550767 98K3553
Product Name Fixed Resistors; YR1 0.1% 115K ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, R Series, 115 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers