TE Connectivity Through Hole Resistors YR1B110RCC

Description
110 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
110 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B110RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B110RCCTB-ND
Through Hole Resistors 1712-YR1B110RCCTB-ND
110 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

110 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B110RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B110RCCCT-ND
Through Hole Resistors 1712-YR1B110RCCCT-ND
RES 110 OHM 0.1% 1/4W AXIAL

RES 110 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 110R ( Neohm ) - YR1B110RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 110R ( Neohm )
YR1B110RCC
Fixed Resistors; YR1 0.1% 110R ( Neohm ) YR1B110RCC
Fixed Resistors; YR1 0.1% 110R ( Neohm )

Fixed Resistors; YR1 0.1% 110R ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B110RCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B110RCC
0.25W 250V Resistor 53-YR1B110RCC
Thin Film Resistor, 110R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B110RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B110RCC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 110R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B110RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B110RCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7550751P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550751P
Through Hole Resistors 7550751P
TE Connectivity YR1B110RCC Resistor

TE Connectivity YR1B110RCC Resistor

Supplier's Site
Through Hole Resistors - 7550751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550751
Through Hole Resistors 7550751
TE Connectivity YR1B110RCC Resistor

TE Connectivity YR1B110RCC Resistor

Supplier's Site
Through Hole Resistors - 1644445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644445
Through Hole Resistors 1644445
TE Connectivity YR1B110RCC Resistor

TE Connectivity YR1B110RCC Resistor

Supplier's Site
Through Hole Metal Film Resistor, R Series, 110 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3550 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 110 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3550
Through Hole Metal Film Resistor, R Series, 110 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3550
Through Hole Metal Film Resistor, R Series, 110 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 110 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B110RCCTB-ND YR1B110RCC 53-YR1B110RCC 7550751P 7550751 98K3550
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 110R ( Neohm ) 0.25W 250V Resistor Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, R Series, 110 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers