TE Connectivity Fixed Resistors; YR1 0.1% 110K ( Neohm ) YR1B110KCC

Description
Fixed Resistors; YR1 0.1% 110K ( Neohm )
Request a Quote
Description
Fixed Resistors; YR1 0.1% 110K ( Neohm )
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, R Series, part number 98K3549, features a resistance value of 110 kΩ and a power rating of 250 mW. It has a tolerance of 0.1% and can withstand a maximum voltage of 500 V. This resistor is constructed with a thin film of nickel-chrome alloy on a high thermal conductivity ceramic substrate, ensuring excellent stability under load and in harsh environmental conditions. It has a low temperature coefficient of ±15 ppm/°C, making it suitable for applications requiring long-term stability. The resistor is RoHS compliant and is designed for automatic insertion and processing. It is typically supplied in ammo boxes containing 1000 pieces, marked with a five-band color code in accordance with IEC 62.

Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, R Series, part number 98K3549, features a resistance value of 110 kΩ and a power rating of 250 mW. It has a tolerance of 0.1% and can withstand a maximum voltage of 500 V. This resistor is constructed with a thin film of nickel-chrome alloy on a high thermal conductivity ceramic substrate, ensuring excellent stability under load and in harsh environmental conditions. It has a low temperature coefficient of ±15 ppm/°C, making it suitable for applications requiring long-term stability. The resistor is RoHS compliant and is designed for automatic insertion and processing. It is typically supplied in ammo boxes containing 1000 pieces, marked with a five-band color code in accordance with IEC 62.

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 110K ( Neohm ) - YR1B110KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 110K ( Neohm )
YR1B110KCC
Fixed Resistors; YR1 0.1% 110K ( Neohm ) YR1B110KCC
Fixed Resistors; YR1 0.1% 110K ( Neohm )

Fixed Resistors; YR1 0.1% 110K ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B110KCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B110KCC
0.25W 250V Resistor 53-YR1B110KCC
Thin Film Resistor, 110kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B110KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B110KCC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 110kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B110KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B110KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B110KCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B110KCCTB-ND
Through Hole Resistors 1712-YR1B110KCCTB-ND
110 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

110 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B110KCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B110KCCCT-ND
Through Hole Resistors 1712-YR1B110KCCCT-ND
RES 110K OHM 0.1% 1/4W AXIAL

RES 110K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 110 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3549 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 110 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3549
Through Hole Metal Film Resistor, R Series, 110 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3549
Through Hole Metal Film Resistor, R Series, 110 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 110 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B110KCC 53-YR1B110KCC 1712-YR1B110KCCTB-ND 98K3549
Product Name Fixed Resistors; YR1 0.1% 110K ( Neohm ) 0.25W 250V Resistor Through Hole Resistors Through Hole Metal Film Resistor, R Series, 110 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 110000 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details