Fixed Resistors; YR1 0.1% 10R ( Neohm )
Thin Film Resistor 10R 0.1% 0.25W Axial Product overview: YR1B10RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B10RCC can be used for catalog matching and distributor lookup.
10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 10 OHM, 250mW, 0.1%; Resistance:10ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Through Hole Metal Film Resistor, R Series, 10 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B10RCC | 53-YR1B10RCC | A105944TB-ND | 51R8628 | 98K3529 |
| Product Name | Fixed Resistors; YR1 0.1% 10R ( Neohm ) | 0.25W Resistor | Through Hole Resistors | Metal Film Resistor, 10 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity | Through Hole Metal Film Resistor, R Series, 10 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | MetalFilm | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | ||
| Operating DC Voltage | 250 volts | 250 volts | |||
| Operating AC Voltage | 250 volts | 250 volts |