TE Connectivity Fixed Resistors; YR1 0.1% 10K ( Neohm ) YR1B10KCC

Description
Fixed Resistors; YR1 0.1% 10K ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 10K ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 10K ( Neohm ) - YR1B10KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 10K ( Neohm )
YR1B10KCC
Fixed Resistors; YR1 0.1% 10K ( Neohm ) YR1B10KCC
Fixed Resistors; YR1 0.1% 10K ( Neohm )

Fixed Resistors; YR1 0.1% 10K ( Neohm )

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1193510-YR1B10KCC
Resistors - Through Hole Resistors 1193510-YR1B10KCC
Win Source Part Number: 1193510-YR1B10KCC Category: Resistors>Through Hole Resistors Series: YR, Neohm Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 155°C Dimension: 0.091" Dia x 0.248" L (2.30mm x 6.30mm) Alternative Parts (Cross-Reference): 1622796-6; YR1B10KCC.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 16227966,A105970TR-N D,A105970TB,A105970T R,1622796-6-ND,16227 96-6,A105970CT Base Product Number: YR1B

Win Source Part Number: 1193510-YR1B10KCC
Category: Resistors>Through Hole Resistors
Series: YR, Neohm
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 155°C
Dimension: 0.091" Dia x 0.248" L (2.30mm x 6.30mm)
Alternative Parts (Cross-Reference): 1622796-6; YR1B10KCC.;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 16227966,A105970TR-ND,A105970TB,A105970TR,1622796-6-ND,1622796-6,A105970CT
Base Product Number: YR1B

Buy Now Datasheet
1622796-6 RESISTOR - YR1B10KCC - Heilind Electronics, Inc.
Wilmington, MA, United States
1622796-6 RESISTOR
YR1B10KCC
1622796-6 RESISTOR YR1B10KCC
1622796-6 RESISTOR

1622796-6 RESISTOR

Buy Now
Through Hole Resistors - A105970TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105970TB-ND
Through Hole Resistors A105970TB-ND
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - A105970CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105970CT-ND
Through Hole Resistors A105970CT-ND
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B10KCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B10KCC
0.25W 250V Resistor 53-YR1B10KCC
10kR Thin Film Resistor, 0.25W, 0.1% Tol, 250V, Axial Product overview: YR1B10KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B10KCC can be used for catalog matching and distributor lookup.

10kR Thin Film Resistor, 0.25W, 0.1% Tol, 250V, Axial Product overview: YR1B10KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B10KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thin Film, 10K, 0.1%, Axial; Resistance Neohm Te Connectivity - 98K3525 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 10K, 0.1%, Axial; Resistance Neohm Te Connectivity
98K3525
Resistor, Thin Film, 10K, 0.1%, Axial; Resistance Neohm Te Connectivity 98K3525
RESISTOR, THIN FILM, 10K, 0.1%, AXIAL; Resistance:10kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 10K, 0.1%, AXIAL; Resistance:10kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YR1B10KCC 1193510-YR1B10KCC YR1B10KCC A105970TB-ND 53-YR1B10KCC 98K3525
Product Name Fixed Resistors; YR1 0.1% 10K ( Neohm ) Resistors - Through Hole Resistors 1622796-6 RESISTOR Through Hole Resistors 0.25W 250V Resistor Resistor, Thin Film, 10K, 0.1%, Axial; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm; Thin Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers