TE Connectivity Through Hole Resistors YR1B10K5CC

Description
TE Connectivity YR1B10K5CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B10K5CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7550732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550732
Through Hole Resistors 7550732
TE Connectivity YR1B10K5CC Resistor

TE Connectivity YR1B10K5CC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B10K5CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B10K5CCTB-ND
Through Hole Resistors 1712-YR1B10K5CCTB-ND
10.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

10.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B10K5CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B10K5CCCT-ND
Through Hole Resistors 1712-YR1B10K5CCCT-ND
RES 10.5K OHM 0.1% 1/4W AXIAL

RES 10.5K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B10K5CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B10K5CC
0.25W 250V Resistor 53-YR1B10K5CC
Thin Film Resistor, 10.5kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B10K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B10K5CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 10.5kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B10K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B10K5CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 10K5 ( Neohm ) - YR1B10K5CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 10K5 ( Neohm )
YR1B10K5CC
Fixed Resistors; YR1 0.1% 10K5 ( Neohm ) YR1B10K5CC
Fixed Resistors; YR1 0.1% 10K5 ( Neohm )

Fixed Resistors; YR1 0.1% 10K5 ( Neohm )

Supplier's Site
Through Hole Metal Film Resistor, R Series, 10.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3527 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 10.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3527
Through Hole Metal Film Resistor, R Series, 10.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3527
Through Hole Metal Film Resistor, R Series, 10.5 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 10.5 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7550732 1712-YR1B10K5CCTB-ND 53-YR1B10K5CC YR1B10K5CC 98K3527
Product Name Through Hole Resistors Through Hole Resistors 0.25W 250V Resistor Fixed Resistors; YR1 0.1% 10K5 ( Neohm ) Through Hole Metal Film Resistor, R Series, 10.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details