TE Connectivity Through Hole Resistors YR1B105KCC

Description
TE Connectivity YR1B105KCC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B105KCC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7550713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550713
Through Hole Resistors 7550713
TE Connectivity YR1B105KCC Resistor

TE Connectivity YR1B105KCC Resistor

Supplier's Site
Through Hole Resistors - 7550713P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550713P
Through Hole Resistors 7550713P
TE Connectivity YR1B105KCC Resistor

TE Connectivity YR1B105KCC Resistor

Supplier's Site
Through Hole Resistors - 1644437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644437
Through Hole Resistors 1644437
TE Connectivity YR1B105KCC Resistor

TE Connectivity YR1B105KCC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B105KCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B105KCCTB-ND
Through Hole Resistors 1712-YR1B105KCCTB-ND
105 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

105 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B105KCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B105KCCCT-ND
Through Hole Resistors 1712-YR1B105KCCCT-ND
RES 105K OHM 0.1% 1/4W AXIAL

RES 105K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through-Hole 0.25W 105000ohm 250V Resistor - 53-YR1B105KCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25W 105000ohm 250V Resistor
53-YR1B105KCC
Through-Hole 0.25W 105000ohm 250V Resistor 53-YR1B105KCC
Fixed Resistor, Thin Film, 0.25W, 105000ohm, 250V, 0.1% +/-Tol, 15ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: YR1B105KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 105000ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 105000ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B105KCC can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.25W, 105000ohm, 250V, 0.1% +/-Tol, 15ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: YR1B105KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 105000ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 105000ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B105KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 105K ( Neohm ) - YR1B105KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 105K ( Neohm )
YR1B105KCC
Fixed Resistors; YR1 0.1% 105K ( Neohm ) YR1B105KCC
Fixed Resistors; YR1 0.1% 105K ( Neohm )

Fixed Resistors; YR1 0.1% 105K ( Neohm )

Supplier's Site
Through Hole Metal Film Resistor, R Series, 105 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3537 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 105 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3537
Through Hole Metal Film Resistor, R Series, 105 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3537
Through Hole Metal Film Resistor, R Series, 105 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 105 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7550713 7550713P 1712-YR1B105KCCTB-ND 53-YR1B105KCC YR1B105KCC 98K3537
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 0.25W 105000ohm 250V Resistor Fixed Resistors; YR1 0.1% 105K ( Neohm ) Through Hole Metal Film Resistor, R Series, 105 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 105000 ohms 105000 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details