TE Connectivity Through Hole Resistors YR1B100RCC

Description
TE Connectivity YR1B100RCC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B100RCC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7550707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550707
Through Hole Resistors 7550707
TE Connectivity YR1B100RCC Resistor

TE Connectivity YR1B100RCC Resistor

Supplier's Site
Through Hole Resistors - 7550707P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550707P
Through Hole Resistors 7550707P
TE Connectivity YR1B100RCC Resistor

TE Connectivity YR1B100RCC Resistor

Supplier's Site
Through Hole Resistors - 1355189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1355189
Through Hole Resistors 1355189
TE Connectivity YR1B100RCC Resistor

TE Connectivity YR1B100RCC Resistor

Supplier's Site
0.25W Resistor - 53-YR1B100RCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Resistor
53-YR1B100RCC
0.25W Resistor 53-YR1B100RCC
Thin Film Resistor 100R 0.1% 0.25W Axial Product overview: YR1B100RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B100RCC can be used for catalog matching and distributor lookup.

Thin Film Resistor 100R 0.1% 0.25W Axial Product overview: YR1B100RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B100RCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 100R ( Neohm ) - YR1B100RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 100R ( Neohm )
YR1B100RCC
Fixed Resistors; YR1 0.1% 100R ( Neohm ) YR1B100RCC
Fixed Resistors; YR1 0.1% 100R ( Neohm )

Fixed Resistors; YR1 0.1% 100R ( Neohm )

Supplier's Site
Through Hole Resistors - A105969CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105969CT-ND
Through Hole Resistors A105969CT-ND
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - A105969TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105969TB-ND
Through Hole Resistors A105969TB-ND
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors; Resistance Neohm Te Connectivity - 98K3534 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors; Resistance Neohm Te Connectivity
98K3534
Metal Film Resistors; Resistance Neohm Te Connectivity 98K3534
Metal Film Resistors; Resistance:100ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Alloy; Resistor Type:Precision RoHS Compliant: Yes

Metal Film Resistors; Resistance:100ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Alloy; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 100 Ohm, 250Mw 0.1%; Resistance Neohm Te Connectivity - 20R9243 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 250Mw 0.1%; Resistance Neohm Te Connectivity
20R9243
Metal Film Resistor, 100 Ohm, 250Mw 0.1%; Resistance Neohm Te Connectivity 20R9243
METAL FILM RESISTOR, 100 OHM, 250mW 0.1%; Resistance:100ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 250mW 0.1%; Resistance:100ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7550707 7550707P 53-YR1B100RCC YR1B100RCC A105969CT-ND 98K3534 20R9243
Product Name Through Hole Resistors Through Hole Resistors 0.25W Resistor Fixed Resistors; YR1 0.1% 100R ( Neohm ) Through Hole Resistors Metal Film Resistors; Resistance Neohm Te Connectivity Metal Film Resistor, 100 Ohm, 250Mw 0.1%; Resistance Neohm Te Connectivity
Technology / Construction Metal film METAL FILM MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details