TE Connectivity Fixed Resistors; YR1 0.1% 100K ( Neohm ) YR1B100KCC

Description
Fixed Resistors; YR1 0.1% 100K ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 100K ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 100K ( Neohm ) - YR1B100KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 100K ( Neohm )
YR1B100KCC
Fixed Resistors; YR1 0.1% 100K ( Neohm ) YR1B100KCC
Fixed Resistors; YR1 0.1% 100K ( Neohm )

Fixed Resistors; YR1 0.1% 100K ( Neohm )

Supplier's Site
Through Hole Resistors - A105968CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105968CT-ND
Through Hole Resistors A105968CT-ND
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - A105968TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105968TB-ND
Through Hole Resistors A105968TB-ND
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 7550704P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550704P
Through Hole Resistors 7550704P
TE Connectivity YR1B100KCC Resistor

TE Connectivity YR1B100KCC Resistor

Supplier's Site
Through Hole Resistors - 7550704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550704
Through Hole Resistors 7550704
TE Connectivity YR1B100KCC Resistor

TE Connectivity YR1B100KCC Resistor

Supplier's Site
Through Hole Resistors - 1355188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1355188
Through Hole Resistors 1355188
TE Connectivity YR1B100KCC Resistor

TE Connectivity YR1B100KCC Resistor

Supplier's Site
Metal Film Resistors; Resistance Neohm Te Connectivity - 98K3533 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors; Resistance Neohm Te Connectivity
98K3533
Metal Film Resistors; Resistance Neohm Te Connectivity 98K3533
Metal Film Resistors; Resistance:100kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Alloy; Resistor Type:Precision RoHS Compliant: Yes

Metal Film Resistors; Resistance:100kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Alloy; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 100Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity - 20R9242 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity
20R9242
Metal Film Resistor, 100Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity 20R9242
METAL FILM RESISTOR, 100KOHM 250mW 0.1%; Resistance:100kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM 250mW 0.1%; Resistance:100kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YR1B100KCC A105968CT-ND 7550704P 7550704 98K3533 20R9242
Product Name Fixed Resistors; YR1 0.1% 100K ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Film Resistors; Resistance Neohm Te Connectivity Metal Film Resistor, 100Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm Metal film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers