TE Connectivity ™ Resistors - Specialized Resistors YP818KJ

Description
Win Source Part Number: 1315665-YP818KJ Category: Resistors>Specialize d Resistors Series: YP, CGS Type: Bleeder, Capacitor Package: Bulk Applications: Capacitor Discharge Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 8W Composition: Wirewound Resistance: 18 kOhms Mounting Type: Capacitor, 22mm Pitch Temperature Range - Operating: -55°C ~ 350°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Base Product Number: YP8
Request a Quote Datasheet
Description
Win Source Part Number: 1315665-YP818KJ Category: Resistors>Specialize d Resistors Series: YP, CGS Type: Bleeder, Capacitor Package: Bulk Applications: Capacitor Discharge Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 8W Composition: Wirewound Resistance: 18 kOhms Mounting Type: Capacitor, 22mm Pitch Temperature Range - Operating: -55°C ~ 350°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Base Product Number: YP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Specialized Resistors
1315665-YP818KJ
Resistors - Specialized Resistors 1315665-YP818KJ
Win Source Part Number: 1315665-YP818KJ Category: Resistors>Specialize d Resistors Series: YP, CGS Type: Bleeder, Capacitor Package: Bulk Applications: Capacitor Discharge Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 8W Composition: Wirewound Resistance: 18 kOhms Mounting Type: Capacitor, 22mm Pitch Temperature Range - Operating: -55°C ~ 350°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Base Product Number: YP8

Win Source Part Number: 1315665-YP818KJ
Category: Resistors>Specialized Resistors
Series: YP, CGS
Type: Bleeder, Capacitor
Package: Bulk
Applications: Capacitor Discharge
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 8W
Composition: Wirewound
Resistance: 18 kOhms
Mounting Type: Capacitor, 22mm Pitch
Temperature Range - Operating: -55°C ~ 350°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Base Product Number: YP8

Buy Now Datasheet
Wirewound Resistors - Chassis Mount YP8 18K 5% - YP818KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount YP8 18K 5%
YP818KJ
Wirewound Resistors - Chassis Mount YP8 18K 5% YP818KJ
Wirewound Resistors - Chassis Mount YP8 18K 5%

Wirewound Resistors - Chassis Mount YP8 18K 5%

Supplier's Site
Resistor - 54-YP818KJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Resistor
54-YP818KJ
Resistor 54-YP818KJ
Wirewound Resistors - Chassis Mount YP8 18K 5% Product overview: YP818KJ from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-YP818KJ can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount YP8 18K 5% Product overview: YP818KJ from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-YP818KJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1315665-YP818KJ YP818KJ 54-YP818KJ
Product Name Resistors - Specialized Resistors Wirewound Resistors - Chassis Mount YP8 18K 5% Resistor
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 18000 ohms 18000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 30 ±ppm/°C
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers