TE Connectivity Specialized Resistors YP1047KJ

Description
47 kOhms ±5% 10W Bleeder, Capacitor Specialized Resistor Wirewound ±100ppm/°C Capacitor, 31.8mm Pitch
Request a Quote Datasheet
Description
47 kOhms ±5% 10W Bleeder, Capacitor Specialized Resistor Wirewound ±100ppm/°C Capacitor, 31.8mm Pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - A105617-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
A105617-ND
Specialized Resistors A105617-ND
47 kOhms ±5% 10W Bleeder, Capacitor Specialized Resistor Wirewound ±100ppm/°C Capacitor, 31.8mm Pitch

47 kOhms ±5% 10W Bleeder, Capacitor Specialized Resistor Wirewound ±100ppm/°C Capacitor, 31.8mm Pitch

Buy Now Datasheet
10W Resistor - 55-YP1047KJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
55-YP1047KJ
10W Resistor 55-YP1047KJ
10W 47kR 5% Wirewound Resistor, Chassis Mount, 350°C Product overview: YP1047KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-YP1047KJ can be used for catalog matching and distributor lookup.

10W 47kR 5% Wirewound Resistor, Chassis Mount, 350°C Product overview: YP1047KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-YP1047KJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YP10 47K 5% ( CGS ) - YP1047KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YP10 47K 5% ( CGS )
YP1047KJ
Fixed Resistors; YP10 47K 5% ( CGS ) YP1047KJ
Fixed Resistors; YP10 47K 5% ( CGS )

Fixed Resistors; YP10 47K 5% ( CGS )

Supplier's Site
Through Hole Wirewound Resistor, Yp Series, 47 Kohm, 10 W, 5%, Tubular, 100Ppm/ C Rohs Compliant Cgs Te Connectivity - 19J1388 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Yp Series, 47 Kohm, 10 W, 5%, Tubular, 100Ppm/ C Rohs Compliant Cgs Te Connectivity
19J1388
Through Hole Wirewound Resistor, Yp Series, 47 Kohm, 10 W, 5%, Tubular, 100Ppm/ C Rohs Compliant Cgs Te Connectivity 19J1388
Through Hole Wirewound Resistor, YP Series, 47 kohm, 10 W, 5%, Tubular, 100ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, YP Series, 47 kohm, 10 W, 5%, Tubular, 100ppm/ C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A105617-ND 55-YP1047KJ YP1047KJ 19J1388
Product Name Specialized Resistors 10W Resistor Fixed Resistors; YP10 47K 5% ( CGS ) Through Hole Wirewound Resistor, Yp Series, 47 Kohm, 10 W, 5%, Tubular, 100Ppm/ C Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers