TE Connectivity Fixed Resistors; YP10 2K0 5% ( CGS ) YP102K0J

Description
Fixed Resistors; YP10 2K0 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; YP10 2K0 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YP10 2K0 5% ( CGS ) - YP102K0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YP10 2K0 5% ( CGS )
YP102K0J
Fixed Resistors; YP10 2K0 5% ( CGS ) YP102K0J
Fixed Resistors; YP10 2K0 5% ( CGS )

Fixed Resistors; YP10 2K0 5% ( CGS )

Supplier's Site
Specialized Resistors - YP102K0J-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
YP102K0J-ND
Specialized Resistors YP102K0J-ND
2 kOhms ±5% 10W Bleeder, Capacitor Specialized Resistor Wirewound ±100ppm/°C Capacitor, 31.8mm Pitch

2 kOhms ±5% 10W Bleeder, Capacitor Specialized Resistor Wirewound ±100ppm/°C Capacitor, 31.8mm Pitch

Buy Now Datasheet
Resistor, Cap Discharge, 2Kohm, 10W, 5%; Resistance Cgs Te Connectivity - 16R7941 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cap Discharge, 2Kohm, 10W, 5%; Resistance Cgs Te Connectivity
16R7941
Resistor, Cap Discharge, 2Kohm, 10W, 5%; Resistance Cgs Te Connectivity 16R7941
RESISTOR, CAP DISCHARGE, 2KOHM, 10W, 5%; Resistance:2kohm; Product Range:YP Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:825V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, CAP DISCHARGE, 2KOHM, 10W, 5%; Resistance:2kohm; Product Range:YP Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:825V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YP102K0J YP102K0J-ND 16R7941
Product Name Fixed Resistors; YP10 2K0 5% ( CGS ) Specialized Resistors Resistor, Cap Discharge, 2Kohm, 10W, 5%; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Temperature Coefficient 100 ±ppm/°C 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details