TE Connectivity Wirewound Resistors - Chassis Mount YP10 27K 5% YP1027KJ

Description
Wirewound Resistors - Chassis Mount YP10 27K 5%
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount YP10 27K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount YP10 27K 5% - YP1027KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount YP10 27K 5%
YP1027KJ
Wirewound Resistors - Chassis Mount YP10 27K 5% YP1027KJ
Wirewound Resistors - Chassis Mount YP10 27K 5%

Wirewound Resistors - Chassis Mount YP10 27K 5%

Supplier's Site
10W 825V Resistor - 55-YP1027KJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W 825V Resistor
55-YP1027KJ
10W 825V Resistor 55-YP1027KJ
10W Wirewound Resistor, 27kR, 5%, 825V, Chassis Mount Product overview: YP1027KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 825V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 825V, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-YP1027KJ can be used for catalog matching and distributor lookup.

10W Wirewound Resistor, 27kR, 5%, 825V, Chassis Mount Product overview: YP1027KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 825V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 825V, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-YP1027KJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7542630P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7542630P
Chassis Mount Resistors 7542630P
High voltage resistor 10W 27K 5%

High voltage resistor 10W 27K 5%

Supplier's Site
Chassis Mount Resistors - 7542630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7542630
Chassis Mount Resistors 7542630
High voltage resistor 10W 27K 5%

High voltage resistor 10W 27K 5%

Supplier's Site
Chassis Mount Resistors - 1648242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1648242
Chassis Mount Resistors 1648242
High voltage resistor 10W 27K 5%

High voltage resistor 10W 27K 5%

Supplier's Site
Specialized Resistors - A105616-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
A105616-ND
Specialized Resistors A105616-ND
27 kOhms ±5% 10W Bleeder, Capacitor Specialized Resistor Wirewound ±100ppm/°C Capacitor, 31.8mm Pitch

27 kOhms ±5% 10W Bleeder, Capacitor Specialized Resistor Wirewound ±100ppm/°C Capacitor, 31.8mm Pitch

Buy Now Datasheet
Res, 27K, 10W, 825V, Wirewound Rohs Compliant Cgs Te Connectivity - 69AH9527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 10W, 825V, Wirewound Rohs Compliant Cgs Te Connectivity
69AH9527
Res, 27K, 10W, 825V, Wirewound Rohs Compliant Cgs Te Connectivity 69AH9527
RES, 27K, 10W, 825V, WIREWOUND ROHS COMPLIANT: YES

RES, 27K, 10W, 825V, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YP1027KJ 55-YP1027KJ 7542630P 7542630 A105616-ND 69AH9527
Product Name Wirewound Resistors - Chassis Mount YP10 27K 5% 10W 825V Resistor Chassis Mount Resistors Chassis Mount Resistors Specialized Resistors Res, 27K, 10W, 825V, Wirewound Rohs Compliant Cgs Te Connectivity
Technology / Construction Wirewound WIRE WOUND Wire wound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 27000 ohms 27000 ohms
Operating DC Voltage 825 volts
Operating AC Voltage 825 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details